Capital Lighting, Inc. ANS642NE Island/Pool Table-Drum Shades 375034

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 21.50 Length 21.50 Extension: 21.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Neo Bronze Weight: 34 Product Name: Six Light Island Light UPC: 611728184073 Category: Island Light Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 21.50 Length 21.50 Extension: 21.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Neo Bronze Weight: 34 Product Name: Six Light Island Light UPC: 611728184073 Category: Island Light Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ANS642NE Island/Pool Table-Drum Shades - 375034 - Capital Lighting, Inc.
Columbus, OH, USA
ANS642NE Island/Pool Table-Drum Shades
375034
ANS642NE Island/Pool Table-Drum Shades 375034
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 21.50 Length 21.50 Extension: 21.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Neo Bronze Weight: 34 Product Name: Six Light Island Light UPC: 611728184073 Category: Island Light Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 41.50
Height: 21.50
Length 21.50
Extension: 21.5
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Neo Bronze
Weight: 34
Product Name: Six Light Island Light
UPC: 611728184073
Category: Island Light
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375034
Product Name ANS642NE Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details