Capital Lighting, Inc. AST5009C Large Chandeliers-Candle 375033

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 64.00 Bulb Type: G16-1/2 Qty: 9 Wattage: 60 Finish: Polished Chrome Weight: 68 Product Name: Nine Light Nine Light Chandelier UPC: 611728185483 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 64.00 Bulb Type: G16-1/2 Qty: 9 Wattage: 60 Finish: Polished Chrome Weight: 68 Product Name: Nine Light Nine Light Chandelier UPC: 611728185483 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
AST5009C Large Chandeliers-Candle - 375033 - Capital Lighting, Inc.
Columbus, OH, USA
AST5009C Large Chandeliers-Candle
375033
AST5009C Large Chandeliers-Candle 375033
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 64.00 Bulb Type: G16-1/2 Qty: 9 Wattage: 60 Finish: Polished Chrome Weight: 68 Product Name: Nine Light Nine Light Chandelier UPC: 611728185483 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 64.00
Bulb
Type: G16-1/2
Qty: 9
Wattage: 60
Finish: Polished Chrome
Weight: 68
Product Name: Nine Light Nine Light Chandelier
UPC: 611728185483
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375033
Product Name AST5009C Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details