Capital Lighting, Inc. CY5009PN Large Chandeliers-Glass Shade 375029

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 39.00 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Palladian Bronze Weight: 34 Product Name: Nine Light Chandelier UPC: 611728179857 Category: Chandelier Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 39.00 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Palladian Bronze Weight: 34 Product Name: Nine Light Chandelier UPC: 611728179857 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CY5009PN Large Chandeliers-Glass Shade - 375029 - Capital Lighting, Inc.
Columbus, OH, USA
CY5009PN Large Chandeliers-Glass Shade
375029
CY5009PN Large Chandeliers-Glass Shade 375029
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 39.00 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Palladian Bronze Weight: 34 Product Name: Nine Light Chandelier UPC: 611728179857 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 39.00
Bulb
Type: A-19
Qty: 9
Wattage: 100
Finish: Palladian Bronze
Weight: 34
Product Name: Nine Light Chandelier
UPC: 611728179857
Category: Chandelier
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375029
Product Name CY5009PN Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details