Capital Lighting, Inc. CY8701PN Sconces-Single Glass 375027

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Extension: 8.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 4 Product Name: One Light Wall Fixture UPC: 611728179895 Category: Wall Sconce Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Extension: 8.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 4 Product Name: One Light Wall Fixture UPC: 611728179895 Category: Wall Sconce Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CY8701PN Sconces-Single Glass - 375027 - Capital Lighting, Inc.
Columbus, OH, USA
CY8701PN Sconces-Single Glass
375027
CY8701PN Sconces-Single Glass 375027
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Extension: 8.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 4 Product Name: One Light Wall Fixture UPC: 611728179895 Category: Wall Sconce Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 19.00
Extension: 8.5
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Palladian Bronze
Weight: 4
Product Name: One Light Wall Fixture
UPC: 611728179895
Category: Wall Sconce
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375027
Product Name CY8701PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details