Capital Lighting, Inc. DE8409K Exterior -Wall Mount 375025

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mystic Black Weight: 11 Product Name: Two Light Outdoor Wall Fixture UPC: 611728177112 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mystic Black Weight: 11 Product Name: Two Light Outdoor Wall Fixture UPC: 611728177112 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DE8409K Exterior -Wall Mount - 375025 - Capital Lighting, Inc.
Columbus, OH, USA
DE8409K Exterior -Wall Mount
375025
DE8409K Exterior -Wall Mount 375025
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mystic Black Weight: 11 Product Name: Two Light Outdoor Wall Fixture UPC: 611728177112 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.00
Extension: 11
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mystic Black
Weight: 11
Product Name: Two Light Outdoor Wall Fixture
UPC: 611728177112
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375025
Product Name DE8409K Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details