Capital Lighting, Inc. CYP8406WT Exterior -Wall Mount 375024

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 5 Product Name: One Light Outdoor Wall Fixture UPC: 611728181973 Category: Outdoor Glass: Sandblasted Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 5 Product Name: One Light Outdoor Wall Fixture UPC: 611728181973 Category: Outdoor Glass: Sandblasted Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CYP8406WT Exterior -Wall Mount - 375024 - Capital Lighting, Inc.
Columbus, OH, USA
CYP8406WT Exterior -Wall Mount
375024
CYP8406WT Exterior -Wall Mount 375024
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 5 Product Name: One Light Outdoor Wall Fixture UPC: 611728181973 Category: Outdoor Glass: Sandblasted Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 7
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Western Bronze
Weight: 5
Product Name: One Light Outdoor Wall Fixture
UPC: 611728181973
Category: Outdoor
Glass: Sandblasted
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375024
Product Name CYP8406WT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details