Capital Lighting, Inc. CYP9009WT Exterior -Post/Pier Head 375021

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 11 Product Name: One Light Outdoor Post Lantern UPC: 611728181997 Category: Outdoor Glass: Sandblasted Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 11 Product Name: One Light Outdoor Post Lantern UPC: 611728181997 Category: Outdoor Glass: Sandblasted Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CYP9009WT Exterior -Post/Pier Head - 375021 - Capital Lighting, Inc.
Columbus, OH, USA
CYP9009WT Exterior -Post/Pier Head
375021
CYP9009WT Exterior -Post/Pier Head 375021
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 11 Product Name: One Light Outdoor Post Lantern UPC: 611728181997 Category: Outdoor Glass: Sandblasted Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Western Bronze
Weight: 11
Product Name: One Light Outdoor Post Lantern
UPC: 611728181997
Category: Outdoor
Glass: Sandblasted
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375021
Product Name CYP9009WT Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details