Capital Lighting, Inc. DE8309K Exterior -Wall Mount 375020

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mystic Black Weight: 18 Product Name: Two Light Outdoor Wall Fixture UPC: 611728177105 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mystic Black Weight: 18 Product Name: Two Light Outdoor Wall Fixture UPC: 611728177105 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DE8309K Exterior -Wall Mount - 375020 - Capital Lighting, Inc.
Columbus, OH, USA
DE8309K Exterior -Wall Mount
375020
DE8309K Exterior -Wall Mount 375020
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mystic Black Weight: 18 Product Name: Two Light Outdoor Wall Fixture UPC: 611728177105 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.00
Extension: 11
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mystic Black
Weight: 18
Product Name: Two Light Outdoor Wall Fixture
UPC: 611728177105
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375020
Product Name DE8309K Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details