Capital Lighting, Inc. BWN1505TM Mini Pendants-Rod 375019

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 49.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Teco Marrone Weight: 6 Product Name: One Light Pendant UPC: 611728182697 Category: Mini Pendant Glass: Acid Etched Painted White Inside Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 49.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Teco Marrone Weight: 6 Product Name: One Light Pendant UPC: 611728182697 Category: Mini Pendant Glass: Acid Etched Painted White Inside Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
BWN1505TM Mini Pendants-Rod - 375019 - Capital Lighting, Inc.
Columbus, OH, USA
BWN1505TM Mini Pendants-Rod
375019
BWN1505TM Mini Pendants-Rod 375019
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 49.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Teco Marrone Weight: 6 Product Name: One Light Pendant UPC: 611728182697 Category: Mini Pendant Glass: Acid Etched Painted White Inside Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 49.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Teco Marrone
Weight: 6
Product Name: One Light Pendant
UPC: 611728182697
Category: Mini Pendant
Glass: Acid Etched Painted White Inside
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375019
Product Name BWN1505TM Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details