Capital Lighting, Inc. CAN8411WB Exterior -Wall Mount 375018

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Bronze Weight: 9 Product Name: Two Light Outdoor Wall Fixture UPC: 611728181263 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Bronze Weight: 9 Product Name: Two Light Outdoor Wall Fixture UPC: 611728181263 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CAN8411WB Exterior -Wall Mount - 375018 - Capital Lighting, Inc.
Columbus, OH, USA
CAN8411WB Exterior -Wall Mount
375018
CAN8411WB Exterior -Wall Mount 375018
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Bronze Weight: 9 Product Name: Two Light Outdoor Wall Fixture UPC: 611728181263 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.00
Extension: 12
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Weathered Bronze
Weight: 9
Product Name: Two Light Outdoor Wall Fixture
UPC: 611728181263
Category: Outdoor
Glass: Clear Seedy
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375018
Product Name CAN8411WB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details