Capital Lighting, Inc. BWN1714TM Semi-Flush Mts.-Bowl Style 375017

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Teco Marrone Weight: 8 Product Name: Two Light Semi Flush Mount UPC: 611728182710 Category: Semi-Flush Mount Glass: Acid Etched Painted White Inside Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Teco Marrone Weight: 8 Product Name: Two Light Semi Flush Mount UPC: 611728182710 Category: Semi-Flush Mount Glass: Acid Etched Painted White Inside Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
BWN1714TM Semi-Flush Mts.-Bowl Style - 375017 - Capital Lighting, Inc.
Columbus, OH, USA
BWN1714TM Semi-Flush Mts.-Bowl Style
375017
BWN1714TM Semi-Flush Mts.-Bowl Style 375017
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Teco Marrone Weight: 8 Product Name: Two Light Semi Flush Mount UPC: 611728182710 Category: Semi-Flush Mount Glass: Acid Etched Painted White Inside Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Teco Marrone
Weight: 8
Product Name: Two Light Semi Flush Mount
UPC: 611728182710
Category: Semi-Flush Mount
Glass: Acid Etched Painted White Inside
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375017
Product Name BWN1714TM Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details