Capital Lighting, Inc. BWN2822TM Pendants-Bowl Style 375014

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 21.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Teco Marrone Weight: 26 Product Name: Three Light Pendant UPC: 611728182703 Category: Pendant Glass: Acid Etched Painted White Inside Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 21.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Teco Marrone Weight: 26 Product Name: Three Light Pendant UPC: 611728182703 Category: Pendant Glass: Acid Etched Painted White Inside Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
BWN2822TM Pendants-Bowl Style - 375014 - Capital Lighting, Inc.
Columbus, OH, USA
BWN2822TM Pendants-Bowl Style
375014
BWN2822TM Pendants-Bowl Style 375014
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 21.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Teco Marrone Weight: 26 Product Name: Three Light Pendant UPC: 611728182703 Category: Pendant Glass: Acid Etched Painted White Inside Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 21.50
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Teco Marrone
Weight: 26
Product Name: Three Light Pendant
UPC: 611728182703
Category: Pendant
Glass: Acid Etched Painted White Inside
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375014
Product Name BWN2822TM Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details