Capital Lighting, Inc. CHI1911IB Exterior -Hanging 375007

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 12 Product Name: One Light Outdoor Hanging Fixture UPC: 611728180969 Category: Outdoor Glass: Clear Water Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 12 Product Name: One Light Outdoor Hanging Fixture UPC: 611728180969 Category: Outdoor Glass: Clear Water Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CHI1911IB Exterior -Hanging - 375007 - Capital Lighting, Inc.
Columbus, OH, USA
CHI1911IB Exterior -Hanging
375007
CHI1911IB Exterior -Hanging 375007
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 12 Product Name: One Light Outdoor Hanging Fixture UPC: 611728180969 Category: Outdoor Glass: Clear Water Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Imperial Bronze
Weight: 12
Product Name: One Light Outdoor Hanging Fixture
UPC: 611728180969
Category: Outdoor
Glass: Clear Water
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375007
Product Name CHI1911IB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details