Capital Lighting, Inc. CHI8409IB Exterior -Wall Mount 375006

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 11.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 10 Product Name: One Light Outdoor Wall Fixture UPC: 611728180945 Category: Outdoor Glass: Clear Water Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 11.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 10 Product Name: One Light Outdoor Wall Fixture UPC: 611728180945 Category: Outdoor Glass: Clear Water Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CHI8409IB Exterior -Wall Mount - 375006 - Capital Lighting, Inc.
Columbus, OH, USA
CHI8409IB Exterior -Wall Mount
375006
CHI8409IB Exterior -Wall Mount 375006
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 11.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 10 Product Name: One Light Outdoor Wall Fixture UPC: 611728180945 Category: Outdoor Glass: Clear Water Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.50
Extension: 11.5
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Imperial Bronze
Weight: 10
Product Name: One Light Outdoor Wall Fixture
UPC: 611728180945
Category: Outdoor
Glass: Clear Water
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375006
Product Name CHI8409IB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details