Capital Lighting, Inc. CY1722PN Semi-Flush Mts.-Bowl Style 375005

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Palladian Bronze Weight: 24 Product Name: Four Light Semi Flush Mount UPC: 611728179864 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Palladian Bronze Weight: 24 Product Name: Four Light Semi Flush Mount UPC: 611728179864 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CY1722PN Semi-Flush Mts.-Bowl Style - 375005 - Capital Lighting, Inc.
Columbus, OH, USA
CY1722PN Semi-Flush Mts.-Bowl Style
375005
CY1722PN Semi-Flush Mts.-Bowl Style 375005
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Palladian Bronze Weight: 24 Product Name: Four Light Semi Flush Mount UPC: 611728179864 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 14.00
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Palladian Bronze
Weight: 24
Product Name: Four Light Semi Flush Mount
UPC: 611728179864
Category: Semi-Flush Mount
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375005
Product Name CY1722PN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790901 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details