Capital Lighting, Inc. CHI8411IB Exterior -Wall Mount 375003

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.50 Extension: 13.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 19 Product Name: One Light Outdoor Wall Fixture UPC: 611728180952 Category: Outdoor Glass: Clear Water Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.50 Extension: 13.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 19 Product Name: One Light Outdoor Wall Fixture UPC: 611728180952 Category: Outdoor Glass: Clear Water Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CHI8411IB Exterior -Wall Mount - 375003 - Capital Lighting, Inc.
Columbus, OH, USA
CHI8411IB Exterior -Wall Mount
375003
CHI8411IB Exterior -Wall Mount 375003
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.50 Extension: 13.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 19 Product Name: One Light Outdoor Wall Fixture UPC: 611728180952 Category: Outdoor Glass: Clear Water Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.50
Extension: 13.5
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Imperial Bronze
Weight: 19
Product Name: One Light Outdoor Wall Fixture
UPC: 611728180952
Category: Outdoor
Glass: Clear Water
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375003
Product Name CHI8411IB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details