Capital Lighting, Inc. CY1505PN Mini Pendants-Rod 375000

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 55.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 5 Product Name: One Light Pendant UPC: 611728179888 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 55.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 5 Product Name: One Light Pendant UPC: 611728179888 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CY1505PN Mini Pendants-Rod - 375000 - Capital Lighting, Inc.
Columbus, OH, USA
CY1505PN Mini Pendants-Rod
375000
CY1505PN Mini Pendants-Rod 375000
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 55.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 5 Product Name: One Light Pendant UPC: 611728179888 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 55.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Palladian Bronze
Weight: 5
Product Name: One Light Pendant
UPC: 611728179888
Category: Mini Pendant
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375000
Product Name CY1505PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details