Capital Lighting, Inc. 840X Lamps-Table Lamps 374999

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 24.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Parkerized Iron Product Name: Tl-Parkerized Iron-Xshd UPC: 8322840304
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 24.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Parkerized Iron Product Name: Tl-Parkerized Iron-Xshd UPC: 8322840304

Suppliers

Company
Product
Description
Supplier Links
840X Lamps-Table Lamps - 374999 - Capital Lighting, Inc.
Columbus, OH, USA
840X Lamps-Table Lamps
374999
840X Lamps-Table Lamps 374999
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 24.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Parkerized Iron Product Name: Tl-Parkerized Iron-Xshd UPC: 8322840304

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 24.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Parkerized Iron
Product Name: Tl-Parkerized Iron-Xshd
UPC: 8322840304

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374999
Product Name 840X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details