Capital Lighting, Inc. 861 Foyer/Hall Lanterns-Glass w/Frame 374996

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 35.13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Lg Pndt-Bn/Painted Bz UPC: 8322346547
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 35.13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Lg Pndt-Bn/Painted Bz UPC: 8322346547

Suppliers

Company
Product
Description
Supplier Links
861 Foyer/Hall Lanterns-Glass w/Frame - 374996 - Capital Lighting, Inc.
Columbus, OH, USA
861 Foyer/Hall Lanterns-Glass w/Frame
374996
861 Foyer/Hall Lanterns-Glass w/Frame 374996
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 35.13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Lg Pndt-Bn/Painted Bz UPC: 8322346547

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 35.13
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Brass
Product Name: Lg Pndt-Bn/Painted Bz
UPC: 8322346547

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374996
Product Name 861 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details