Capital Lighting, Inc. 9007 Sconces-Pocket 374995

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Product Name: Wall Sc- Bz UPC: 8322900701
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Product Name: Wall Sc- Bz UPC: 8322900701

Suppliers

Company
Product
Description
Supplier Links
9007 Sconces-Pocket - 374995 - Capital Lighting, Inc.
Columbus, OH, USA
9007 Sconces-Pocket
374995
9007 Sconces-Pocket 374995
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Product Name: Wall Sc- Bz UPC: 8322900701

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.25
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Wall Sc- Bz
UPC: 8322900701

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374995
Product Name 9007 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details