Capital Lighting, Inc. 9006 Mini Pendants-Cable 374992

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: Sm Pndt- Bz UPC: 8322900602
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: Sm Pndt- Bz UPC: 8322900602

Suppliers

Company
Product
Description
Supplier Links
9006 Mini Pendants-Cable - 374992 - Capital Lighting, Inc.
Columbus, OH, USA
9006 Mini Pendants-Cable
374992
9006 Mini Pendants-Cable 374992
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: Sm Pndt- Bz UPC: 8322900602

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: Sm Pndt- Bz
UPC: 8322900602

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374992
Product Name 9006 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details