Capital Lighting, Inc. 9011 Island/Pool Table-4 Light + 374979

Description
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Product Name: Chnd-Bz UPC: 8322901104
Description
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Product Name: Chnd-Bz UPC: 8322901104

Suppliers

Company
Product
Description
Supplier Links
9011 Island/Pool Table-4 Light + - 374979 - Capital Lighting, Inc.
Columbus, OH, USA
9011 Island/Pool Table-4 Light +
374979
9011 Island/Pool Table-4 Light + 374979
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Product Name: Chnd-Bz UPC: 8322901104

PRODUCT DETAILS / SPECS
Height: 9.75
Length 9.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Bronze
Product Name: Chnd-Bz
UPC: 8322901104

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374979
Product Name 9011 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details