Capital Lighting, Inc. A289X Lamps-Table Lamps 374948

Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Taupe Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322701414 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Taupe Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322701414 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
A289X Lamps-Table Lamps - 374948 - Capital Lighting, Inc.
Columbus, OH, USA
A289X Lamps-Table Lamps
374948
A289X Lamps-Table Lamps 374948
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Taupe Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322701414 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 24.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Taupe Glazed Ceramic
Product Name: One Light Table Lamp
UPC: 8322701414
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374948
Product Name A289X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details