Capital Lighting, Inc. S860 Foyer/Hall Lanterns-Glass w/Frame 374896

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 29.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver Product Name: Three Light Pendant UPC: 8322702282 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 29.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver Product Name: Three Light Pendant UPC: 8322702282 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
S860 Foyer/Hall Lanterns-Glass w/Frame - 374896 - Capital Lighting, Inc.
Columbus, OH, USA
S860 Foyer/Hall Lanterns-Glass w/Frame
374896
S860 Foyer/Hall Lanterns-Glass w/Frame 374896
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 29.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver Product Name: Three Light Pendant UPC: 8322702282 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 29.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Silver
Product Name: Three Light Pendant
UPC: 8322702282
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374896
Product Name S860 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details