Capital Lighting, Inc. W709 Mid. Chandeliers-Other 374879

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 8.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 8322610112 Category: Chandelier Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 8.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 8322610112 Category: Chandelier Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
W709 Mid. Chandeliers-Other - 374879 - Capital Lighting, Inc.
Columbus, OH, USA
W709 Mid. Chandeliers-Other
374879
W709 Mid. Chandeliers-Other 374879
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 8.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 8322610112 Category: Chandelier Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 8.25
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Polished Nickel
Product Name: Six Light Chandelier
UPC: 8322610112
Category: Chandelier
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374879
Product Name W709 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details