Capital Lighting, Inc. YL737 Lamps-Table Lamps 374875

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Kb Yellow Stock Color Product Name: One Light Table Lamp UPC: 8322417377 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Kb Yellow Stock Color Product Name: One Light Table Lamp UPC: 8322417377 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
YL737 Lamps-Table Lamps - 374875 - Capital Lighting, Inc.
Columbus, OH, USA
YL737 Lamps-Table Lamps
374875
YL737 Lamps-Table Lamps 374875
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Kb Yellow Stock Color Product Name: One Light Table Lamp UPC: 8322417377 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Kb Yellow Stock Color
Product Name: One Light Table Lamp
UPC: 8322417377
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374875
Product Name YL737 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details