Capital Lighting, Inc. Z242 Lamps-Floor Lamps 374869

Description
PRODUCT DETAILS / SPECS Width/Dia: 1.25 Height: 71.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322735730 Category: Floor Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 1.25 Height: 71.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322735730 Category: Floor Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
Z242 Lamps-Floor Lamps - 374869 - Capital Lighting, Inc.
Columbus, OH, USA
Z242 Lamps-Floor Lamps
374869
Z242 Lamps-Floor Lamps 374869
PRODUCT DETAILS / SPECS Width/Dia: 1.25 Height: 71.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322735730 Category: Floor Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 1.25
Height: 71.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Floor Lamp
UPC: 8322735730
Category: Floor Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374869
Product Name Z242 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details