PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.63
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Wall Sconce
UPC: 8322925940
Category: Wall Sconce
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 374868 |
| Product Name | Z464 Lamps-Swing Arm-Wall |
| Application | Residential |