Capital Lighting, Inc. Z243 Mini Pendants-Rod 374867

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Seeded Topaz Glass Product Name: One Light Pendant UPC: 8322854554 Category: Pendant Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Seeded Topaz Glass Product Name: One Light Pendant UPC: 8322854554 Category: Pendant Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
Z243 Mini Pendants-Rod - 374867 - Capital Lighting, Inc.
Columbus, OH, USA
Z243 Mini Pendants-Rod
374867
Z243 Mini Pendants-Rod 374867
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Seeded Topaz Glass Product Name: One Light Pendant UPC: 8322854554 Category: Pendant Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 10.13
Height: 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Seeded Topaz Glass
Product Name: One Light Pendant
UPC: 8322854554
Category: Pendant
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374867
Product Name Z243 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details