Capital Lighting, Inc. Z462 Lamps-Table Lamps 374862

Description
PRODUCT DETAILS / SPECS Width/Dia: 0.75 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322702817 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 0.75 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322702817 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z462 Lamps-Table Lamps - 374862 - Capital Lighting, Inc.
Columbus, OH, USA
Z462 Lamps-Table Lamps
374862
Z462 Lamps-Table Lamps 374862
PRODUCT DETAILS / SPECS Width/Dia: 0.75 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322702817 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 0.75
Height: 25.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Table Lamp
UPC: 8322702817
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374862
Product Name Z462 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details