Capital Lighting, Inc. Z1561 Lamps-Table Lamps 374846

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 28.50 Bulb Type: G Medium Base Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322816019 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 28.50 Bulb Type: G Medium Base Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322816019 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1561 Lamps-Table Lamps - 374846 - Capital Lighting, Inc.
Columbus, OH, USA
Z1561 Lamps-Table Lamps
374846
Z1561 Lamps-Table Lamps 374846
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 28.50 Bulb Type: G Medium Base Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322816019 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 28.50
Bulb
Type: G Medium Base
Qty: 1
Wattage: 50
Finish: Bronze
Product Name: One Light Table Lamp
UPC: 8322816019
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374846
Product Name Z1561 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details