Capital Lighting, Inc. Z2099 Large Chandeliers-Glass Shade 374842

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.88 Height: 40.25 Extension: 12 Bulb Type: Medium Qty: 30 Wattage: 40 Finish: Bronze Product Name: 30 Light Chandelier UPC: 8322334643 Category: Chandelier Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.88 Height: 40.25 Extension: 12 Bulb Type: Medium Qty: 30 Wattage: 40 Finish: Bronze Product Name: 30 Light Chandelier UPC: 8322334643 Category: Chandelier Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
Z2099 Large Chandeliers-Glass Shade - 374842 - Capital Lighting, Inc.
Columbus, OH, USA
Z2099 Large Chandeliers-Glass Shade
374842
Z2099 Large Chandeliers-Glass Shade 374842
PRODUCT DETAILS / SPECS Width/Dia: 34.88 Height: 40.25 Extension: 12 Bulb Type: Medium Qty: 30 Wattage: 40 Finish: Bronze Product Name: 30 Light Chandelier UPC: 8322334643 Category: Chandelier Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 34.88
Height: 40.25
Extension: 12
Bulb
Type: Medium
Qty: 30
Wattage: 40
Finish: Bronze
Product Name: 30 Light Chandelier
UPC: 8322334643
Category: Chandelier
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374842
Product Name Z2099 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details