Capital Lighting, Inc. Z525 Lamps-Table Lamps 374839

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322812011 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322812011 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z525 Lamps-Table Lamps - 374839 - Capital Lighting, Inc.
Columbus, OH, USA
Z525 Lamps-Table Lamps
374839
Z525 Lamps-Table Lamps 374839
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322812011 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 19.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Table Lamp
UPC: 8322812011
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374839
Product Name Z525 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details