Capital Lighting, Inc. Z526 Lamps-Floor Lamps 374837

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 49.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322046447 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 49.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322046447 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
Z526 Lamps-Floor Lamps - 374837 - Capital Lighting, Inc.
Columbus, OH, USA
Z526 Lamps-Floor Lamps
374837
Z526 Lamps-Floor Lamps 374837
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 49.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322046447 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 49.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Bronze
Product Name: One Light Floor Lamp
UPC: 8322046447
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374837
Product Name Z526 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details