Capital Lighting, Inc. Z761 Sconces-Pocket 374832

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 25.13 Extension: 4 Bulb Type: Torpedo Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall Lamp UPC: 8322908202 Category: Wall Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 25.13 Extension: 4 Bulb Type: Torpedo Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall Lamp UPC: 8322908202 Category: Wall Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
Z761 Sconces-Pocket - 374832 - Capital Lighting, Inc.
Columbus, OH, USA
Z761 Sconces-Pocket
374832
Z761 Sconces-Pocket 374832
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 25.13 Extension: 4 Bulb Type: Torpedo Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall Lamp UPC: 8322908202 Category: Wall Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 25.13
Extension: 4
Bulb
Type: Torpedo
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Wall Lamp
UPC: 8322908202
Category: Wall Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374832
Product Name Z761 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details