Capital Lighting, Inc. 2406X Pendants-Fabric Shade 374818

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Pndt-Bz/Ebony Finished Wd/Truffle Shd UPC: 8322034307
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Pndt-Bz/Ebony Finished Wd/Truffle Shd UPC: 8322034307

Suppliers

Company
Product
Description
Supplier Links
2406X Pendants-Fabric Shade - 374818 - Capital Lighting, Inc.
Columbus, OH, USA
2406X Pendants-Fabric Shade
374818
2406X Pendants-Fabric Shade 374818
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Pndt-Bz/Ebony Finished Wd/Truffle Shd UPC: 8322034307

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 19.38
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Product Name: Pndt-Bz/Ebony Finished Wd/Truffle Shd
UPC: 8322034307

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374818
Product Name 2406X Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details