Capital Lighting, Inc. 1561 Lamps-Table Lamps 374817

Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: Table Lamp Antique Brass UPC: 8322244447
Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: Table Lamp Antique Brass UPC: 8322244447

Suppliers

Company
Product
Description
Supplier Links
1561 Lamps-Table Lamps - 374817 - Capital Lighting, Inc.
Columbus, OH, USA
1561 Lamps-Table Lamps
374817
1561 Lamps-Table Lamps 374817
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: Table Lamp Antique Brass UPC: 8322244447

PRODUCT DETAILS / SPECS
Height: 28.50
Bulb
Qty: 1
Wattage: 50
Finish: Antique Brass
Product Name: Table Lamp Antique Brass
UPC: 8322244447

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374817
Product Name 1561 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details