Capital Lighting, Inc. 1562 Lamps-Floor Lamps 374814

Description
PRODUCT DETAILS / SPECS Height: 63.00 Bulb Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: Floor Lamp Antique Brass UPC: 8322739530
Description
PRODUCT DETAILS / SPECS Height: 63.00 Bulb Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: Floor Lamp Antique Brass UPC: 8322739530

Suppliers

Company
Product
Description
Supplier Links
1562 Lamps-Floor Lamps - 374814 - Capital Lighting, Inc.
Columbus, OH, USA
1562 Lamps-Floor Lamps
374814
1562 Lamps-Floor Lamps 374814
PRODUCT DETAILS / SPECS Height: 63.00 Bulb Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: Floor Lamp Antique Brass UPC: 8322739530

PRODUCT DETAILS / SPECS
Height: 63.00
Bulb
Qty: 1
Wattage: 50
Finish: Antique Brass
Product Name: Floor Lamp Antique Brass
UPC: 8322739530

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374814
Product Name 1562 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details