Capital Lighting, Inc. 2139 Semi-Flush Mts.-Bowl Style 374812

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Brass Product Name: Fm-Ab UPC: 8322434442
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Brass Product Name: Fm-Ab UPC: 8322434442

Suppliers

Company
Product
Description
Supplier Links
2139 Semi-Flush Mts.-Bowl Style - 374812 - Capital Lighting, Inc.
Columbus, OH, USA
2139 Semi-Flush Mts.-Bowl Style
374812
2139 Semi-Flush Mts.-Bowl Style 374812
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Brass Product Name: Fm-Ab UPC: 8322434442

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Aged Brass
Product Name: Fm-Ab
UPC: 8322434442

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374812
Product Name 2139 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details