Capital Lighting, Inc. 2129 Island/Pool Table-2 Light Bar 374810

Description
PRODUCT DETAILS / SPECS Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Brass Product Name: Dbl Pndt-Ab/Cocoa Brwn Pwdrcoat UPC: 8322436835
Description
PRODUCT DETAILS / SPECS Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Brass Product Name: Dbl Pndt-Ab/Cocoa Brwn Pwdrcoat UPC: 8322436835

Suppliers

Company
Product
Description
Supplier Links
2129 Island/Pool Table-2 Light Bar - 374810 - Capital Lighting, Inc.
Columbus, OH, USA
2129 Island/Pool Table-2 Light Bar
374810
2129 Island/Pool Table-2 Light Bar 374810
PRODUCT DETAILS / SPECS Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Brass Product Name: Dbl Pndt-Ab/Cocoa Brwn Pwdrcoat UPC: 8322436835

PRODUCT DETAILS / SPECS
Height: 15.25
Length 15.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Aged Brass
Product Name: Dbl Pndt-Ab/Cocoa Brwn Pwdrcoat
UPC: 8322436835

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374810
Product Name 2129 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details