Capital Lighting, Inc. 2081 Lamps-Floor Lamps 374807

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322813414 Category: Floor Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322813414 Category: Floor Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
2081 Lamps-Floor Lamps - 374807 - Capital Lighting, Inc.
Columbus, OH, USA
2081 Lamps-Floor Lamps
374807
2081 Lamps-Floor Lamps 374807
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322813414 Category: Floor Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 62.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze
Product Name: One Light Floor Lamp
UPC: 8322813414
Category: Floor Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374807
Product Name 2081 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details