Capital Lighting, Inc. 2580 Lamps-Table Lamps 374806

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural Brass Product Name: One Light Table Lamp UPC: 8322222704 Category: Table Lamp Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural Brass Product Name: One Light Table Lamp UPC: 8322222704 Category: Table Lamp Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2580 Lamps-Table Lamps - 374806 - Capital Lighting, Inc.
Columbus, OH, USA
2580 Lamps-Table Lamps
374806
2580 Lamps-Table Lamps 374806
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural Brass Product Name: One Light Table Lamp UPC: 8322222704 Category: Table Lamp Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Natural Brass
Product Name: One Light Table Lamp
UPC: 8322222704
Category: Table Lamp
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374806
Product Name 2580 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details