Capital Lighting, Inc. A606 Lamps-Table Lamps 374756

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Butter Glazed Ceramic Weight: 12 Product Name: One Light Table Lamp UPC: 8322753550 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Butter Glazed Ceramic Weight: 12 Product Name: One Light Table Lamp UPC: 8322753550 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
A606 Lamps-Table Lamps - 374756 - Capital Lighting, Inc.
Columbus, OH, USA
A606 Lamps-Table Lamps
374756
A606 Lamps-Table Lamps 374756
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Butter Glazed Ceramic Weight: 12 Product Name: One Light Table Lamp UPC: 8322753550 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Butter Glazed Ceramic
Weight: 12
Product Name: One Light Table Lamp
UPC: 8322753550
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374756
Product Name A606 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details