Capital Lighting, Inc. A609X Lamps-Table Lamps 374750

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pink Glazed Ceramic Weight: 12 Product Name: One Light Table Lamp UPC: 8322707133 Category: Table Lamp Designer: 20.5
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pink Glazed Ceramic Weight: 12 Product Name: One Light Table Lamp UPC: 8322707133 Category: Table Lamp Designer: 20.5

Suppliers

Company
Product
Description
Supplier Links
A609X Lamps-Table Lamps - 374750 - Capital Lighting, Inc.
Columbus, OH, USA
A609X Lamps-Table Lamps
374750
A609X Lamps-Table Lamps 374750
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pink Glazed Ceramic Weight: 12 Product Name: One Light Table Lamp UPC: 8322707133 Category: Table Lamp Designer: 20.5

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Pink Glazed Ceramic
Weight: 12
Product Name: One Light Table Lamp
UPC: 8322707133
Category: Table Lamp
Designer: 20.5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374750
Product Name A609X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details