Capital Lighting, Inc. A363X Lamps-Table Lamps 374729

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Peacock Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322812257 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Peacock Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322812257 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
A363X Lamps-Table Lamps - 374729 - Capital Lighting, Inc.
Columbus, OH, USA
A363X Lamps-Table Lamps
374729
A363X Lamps-Table Lamps 374729
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Peacock Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322812257 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Peacock Glazed Ceramic
Product Name: One Light Table Lamp
UPC: 8322812257
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374729
Product Name A363X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details