Capital Lighting, Inc. A368X Lamps-Table Lamps 374726

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322701261 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322701261 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
A368X Lamps-Table Lamps - 374726 - Capital Lighting, Inc.
Columbus, OH, USA
A368X Lamps-Table Lamps
374726
A368X Lamps-Table Lamps 374726
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322701261 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Marine Glazed Ceramic
Product Name: One Light Table Lamp
UPC: 8322701261
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374726
Product Name A368X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790906 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details