Capital Lighting, Inc. A383X Lamps-Table Lamps 374725

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Amethyst Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322038336 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Amethyst Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322038336 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
A383X Lamps-Table Lamps - 374725 - Capital Lighting, Inc.
Columbus, OH, USA
A383X Lamps-Table Lamps
374725
A383X Lamps-Table Lamps 374725
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Amethyst Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322038336 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Amethyst Glazed Ceramic
Product Name: One Light Table Lamp
UPC: 8322038336
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374725
Product Name A383X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details