Capital Lighting, Inc. A352X Lamps-Table Lamps 374718

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pumpkin Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322812240 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pumpkin Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322812240 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
A352X Lamps-Table Lamps - 374718 - Capital Lighting, Inc.
Columbus, OH, USA
A352X Lamps-Table Lamps
374718
A352X Lamps-Table Lamps 374718
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pumpkin Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322812240 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Pumpkin Glazed Ceramic
Product Name: One Light Table Lamp
UPC: 8322812240
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374718
Product Name A352X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details