Capital Lighting, Inc. A292X Lamps-Table Lamps 374714

Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Egg Blue Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322701421 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Egg Blue Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322701421 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
A292X Lamps-Table Lamps - 374714 - Capital Lighting, Inc.
Columbus, OH, USA
A292X Lamps-Table Lamps
374714
A292X Lamps-Table Lamps 374714
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Egg Blue Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322701421 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 24.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Egg Blue Glazed Ceramic
Product Name: One Light Table Lamp
UPC: 8322701421
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374714
Product Name A292X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details