Capital Lighting, Inc. A362X Lamps-Table Lamps 374708

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Egg Blue Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322701230 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Egg Blue Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322701230 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
A362X Lamps-Table Lamps - 374708 - Capital Lighting, Inc.
Columbus, OH, USA
A362X Lamps-Table Lamps
374708
A362X Lamps-Table Lamps 374708
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Egg Blue Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322701230 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Egg Blue Glazed Ceramic
Product Name: One Light Table Lamp
UPC: 8322701230
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374708
Product Name A362X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details